Molex Wire to Board Cables 2196791020

Description
Molex 2196791020 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 2196791020 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 197042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197042
Wire to Board Cables 197042
Molex 2196791020 Wire to Board Cable

Molex 2196791020 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196791020-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791020-ND
Rectangular Cable Assemblies 900-2196791020-ND
MICRO LATCH 2.0 R-S 2CKT 50MM DI

MICRO LATCH 2.0 R-S 2CKT 50MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 197042 900-2196791020-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details