Molex Rectangular Cable Assemblies 2196781102

Description
MICRO LATCH 2.0 R-R 10CKT 150MM
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-R 10CKT 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196781102-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781102-ND
Rectangular Cable Assemblies 900-2196781102-ND
MICRO LATCH 2.0 R-R 10CKT 150MM

MICRO LATCH 2.0 R-R 10CKT 150MM

Buy Now Datasheet
Wire to Board Cables - 197037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197037
Wire to Board Cables 197037
Molex 2196781102 Wire to Board Cable

Molex 2196781102 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196781102-ND 197037
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details