Molex Rectangular Cable Assemblies 2196781064

Description
MICRO LATCH 2.0 R-R 6CKT 600MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-R 6CKT 600MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196781064-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781064-ND
Rectangular Cable Assemblies 900-2196781064-ND
MICRO LATCH 2.0 R-R 6CKT 600MM D

MICRO LATCH 2.0 R-R 6CKT 600MM D

Buy Now Datasheet
Wire to Board Cables - 197174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197174
Wire to Board Cables 197174
Molex 2196781064 Wire to Board Cable

Molex 2196781064 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196781064-ND 197174
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details