Molex Rectangular Cable Assemblies 2196781061

Description
MICRO LATCH 2.0 R-R 6CKT 100MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-R 6CKT 100MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196781061-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781061-ND
Rectangular Cable Assemblies 900-2196781061-ND
MICRO LATCH 2.0 R-R 6CKT 100MM D

MICRO LATCH 2.0 R-R 6CKT 100MM D

Buy Now Datasheet
Wire to Board Cables - 197170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197170
Wire to Board Cables 197170
Molex 2196781061 Wire to Board Cable

Molex 2196781061 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196781061-ND 197170
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details