Molex Rectangular Cable Assemblies 2196781032

Description
MICRO LATCH 2.0 R-R 3CKT 150MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-R 3CKT 150MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196781032-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781032-ND
Rectangular Cable Assemblies 900-2196781032-ND
MICRO LATCH 2.0 R-R 3CKT 150MM D

MICRO LATCH 2.0 R-R 3CKT 150MM D

Buy Now Datasheet
Wire to Board Cables - 196981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
196981
Wire to Board Cables 196981
Molex 2196781032 Wire to Board Cable

Molex 2196781032 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196781032-ND 196981
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details