Molex Wire to Board Cables 2196781020

Description
Molex 2196781020 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 2196781020 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 196966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
196966
Wire to Board Cables 196966
Molex 2196781020 Wire to Board Cable

Molex 2196781020 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196781020-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196781020-ND
Rectangular Cable Assemblies 900-2196781020-ND
MICRO LATCH 2.0 R-R 2CKT 50MM DI

MICRO LATCH 2.0 R-R 2CKT 50MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 196966 900-2196781020-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details