Molex Crimped Wire 2196771124

Description
Molex 2196771124 Crimp Wire
Request a Quote
Description
Molex 2196771124 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 197155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
197155
Crimped Wire 197155
Molex 2196771124 Crimp Wire

Molex 2196771124 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 197155
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 3243230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.7937 lbs/ft (1.18 g/mm)
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Parallel Pair Cable - 04PB2LF025 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details