Molex Mini Spox 2.5 F-S 75Mm 24 Awg Rd Sn Molex 219677-2111

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mini Spox 2.5 F-S 75Mm 24 Awg Rd Sn Molex - 56AK8853 - Newark, An Avnet Company
Chicago, IL, United States
Mini Spox 2.5 F-S 75Mm 24 Awg Rd Sn Molex
56AK8853
Mini Spox 2.5 F-S 75Mm 24 Awg Rd Sn Molex 56AK8853
MINI SPOX 2.5 F-S 75MM 24 AWG RD SN

MINI SPOX 2.5 F-S 75MM 24 AWG RD SN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 219677-2111 56AK8853
Product Name Mini Spox 2.5 F-S 75Mm 24 Awg Rd Sn Molex
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details