Molex Jumper Wires, Pre-Crimped Leads 2196762124

Description
MINI SPOX 2.5 F-F 300MM 22 AWG R
Request a Quote Datasheet
Description
MINI SPOX 2.5 F-F 300MM 22 AWG R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2196762124-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2196762124-ND
Jumper Wires, Pre-Crimped Leads 900-2196762124-ND
MINI SPOX 2.5 F-F 300MM 22 AWG R

MINI SPOX 2.5 F-F 300MM 22 AWG R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2196762124-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details