Molex Cable Assy, Crimp Socket-Free End, 11.8; Connector To Connector Molex 219671-1104

Description
CABLE ASSY, CRIMP SOCKET-FREE END, 11.8"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sigma OTS 219671 Series
Description
CABLE ASSY, CRIMP SOCKET-FREE END, 11.8"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sigma OTS 219671 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Socket-Free End, measures 11.8 inches (300 mm) in length and features a Mini-Fit Sigma Crimp Terminal Socket at one end. This product is designed for applications requiring a reliable connection without the need for crimping, making it suitable for prototyping, pre-production, and mass production. The assembly is compatible with wire sizes of 16, 18, and 20 AWG, and adheres to UL standards, ensuring safety and performance in various electrical applications. This product is part of the Mini-Fit Sigma OTS 219671 Series, which is known for its versatility and ease of use in connecting components.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Socket-Free End, measures 11.8 inches (300 mm) in length and features a Mini-Fit Sigma Crimp Terminal Socket at one end. This product is designed for applications requiring a reliable connection without the need for crimping, making it suitable for prototyping, pre-production, and mass production. The assembly is compatible with wire sizes of 16, 18, and 20 AWG, and adheres to UL standards, ensuring safety and performance in various electrical applications. This product is part of the Mini-Fit Sigma OTS 219671 Series, which is known for its versatility and ease of use in connecting components.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Free End, 11.8; Connector To Connector Molex - 31AK6783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Free End, 11.8; Connector To Connector Molex
31AK6783
Cable Assy, Crimp Socket-Free End, 11.8; Connector To Connector Molex 31AK6783
CABLE ASSY, CRIMP SOCKET-FREE END, 11.8"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sigma OTS 219671 Series

CABLE ASSY, CRIMP SOCKET-FREE END, 11.8"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sigma OTS 219671 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6783
Product Name Cable Assy, Crimp Socket-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers