Molex Crimped Wire 2196702123

Description
Molex 219670-2123 Pre-Crimped Lead
Request a Quote
Description
Molex 219670-2123 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2636814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2636814
Crimped Wire 2636814
Molex 219670-2123 Pre-Crimped Lead

Molex 219670-2123 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2636815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2636815
Crimped Wire 2636815
Molex 219670-2123 Pre-Crimped Lead

Molex 219670-2123 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2636814
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tubular Braided Wire - NES 48734 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0455 lbs/ft (0.0676 g/mm)
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details