Molex Cable Assy, Crimp Socket-Socket, 8.9; Connector To Connector Molex 219670-2123

Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 8.9"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Mini-Fit Sigma Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Jacket Color:Red
Datasheet
Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 8.9"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Mini-Fit Sigma Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Jacket Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Socket, 8.9; Connector To Connector Molex - 31AK6777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Socket, 8.9; Connector To Connector Molex
31AK6777
Cable Assy, Crimp Socket-Socket, 8.9; Connector To Connector Molex 31AK6777
CABLE ASSY, CRIMP SOCKET-SOCKET, 8.9"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Mini-Fit Sigma Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Jacket Color:Red

CABLE ASSY, CRIMP SOCKET-SOCKET, 8.9"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Mini-Fit Sigma Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Jacket Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6777
Product Name Cable Assy, Crimp Socket-Socket, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60157A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details