The Cable Assembly, Crimp Socket-Socket, 2.95" features a Mini-Fit Sigma Crimp Terminal Socket on both ends, providing a reliable connection for various applications. The cable length is 75mm, and it is designed for use with wire sizes of 16, 18, or 20 AWG, ensuring compatibility with a range of projects. The assembly is constructed with UL 11028 rated materials, indicating compliance with safety standards. This product is suitable for prototyping, pre-production, and mass production needs, making it a versatile choice for engineers seeking efficient connectivity solutions.
CABLE ASSY, CRIMP SOCKET-SOCKET, 2.95"; Connector to Connector:Mini-Fit Sigma Crimp Terminal Socket to Mini-Fit Sigma Crimp Terminal Socket; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Jacket Color:Red
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 31AK6775 |
| Product Name | Cable Assy, Crimp Socket-Socket, 2.95; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |