Molex Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex 219665-1103

Description
CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6768 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6768
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6768
CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6768
Product Name Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details