Molex Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex 219665-1083

Description
CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6765
Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6765
CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 8P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6765
Product Name Cable Assy, 8P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details