Molex Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex 219665-1064

Description
CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Description
CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6763 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6763
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6763
CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6763
Product Name Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details