Molex Cable Assy, 4P Rcpt-Free End, 23.6; Connector To Connector Molex 219665-1044

Description
CABLE ASSY, 4P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Description
CABLE ASSY, 4P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6757
Cable Assy, 4P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6757
CABLE ASSY, 4P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

CABLE ASSY, 4P RCPT-FREE END, 23.6"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6757
Product Name Cable Assy, 4P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details