Molex Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex 219665-1043

Description
CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6756
Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6756
CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 4P RCPT-FREE END, 11.8"; Connector to Connector:KK 396 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6756
Product Name Cable Assy, 4P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details