Molex Wire to Board Cables 2196641084

Description
KK 3.96 R-R 8ckt 600mm di
Request a Quote Datasheet
Description
KK 3.96 R-R 8ckt 600mm di
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2558941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2558941
Wire to Board Cables 2558941
KK 3.96 R-R 8ckt 600mm di

KK 3.96 R-R 8ckt 600mm di

Supplier's Site
Wire to Board Cables - 2558940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2558940
Wire to Board Cables 2558940
KK 3.96 R-R 8ckt 600mm di

KK 3.96 R-R 8ckt 600mm di

Supplier's Site
Rectangular Cable Assemblies - 900-2196641084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196641084-ND
Rectangular Cable Assemblies 900-2196641084-ND
KK 3.96 R-R 8CKT 600MM DISC SN

KK 3.96 R-R 8CKT 600MM DISC SN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2558941 900-2196641084-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details