Molex Rectangular Cable Assemblies 2196641082

Description
KK 3.96 R-R 8CKT 150MM DISC SN
Request a Quote Datasheet
Description
KK 3.96 R-R 8CKT 150MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196641082-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196641082-ND
Rectangular Cable Assemblies 900-2196641082-ND
KK 3.96 R-R 8CKT 150MM DISC SN

KK 3.96 R-R 8CKT 150MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 2558936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2558936
Wire to Board Cables 2558936
KK 3.96 R-R 8ckt 150mm di

KK 3.96 R-R 8ckt 150mm di

Supplier's Site
Wire to Board Cables - 2558937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2558937
Wire to Board Cables 2558937
KK 3.96 R-R 8ckt 150mm di

KK 3.96 R-R 8ckt 150mm di

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196641082-ND 2558936
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details