Molex Cable Assy, 8P Rcpt-Rcpt, 23.6; Connector To Connector Molex 219664-1084

Description
CABLE ASSY, 8P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Description
CABLE ASSY, 8P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6745 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6745
Cable Assy, 8P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6745
CABLE ASSY, 8P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

CABLE ASSY, 8P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6745
Product Name Cable Assy, 8P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details