Molex Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex 219664-1082

Description
CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"
Description
CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6743
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6743
CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:8Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6743
Product Name Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products