Molex Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 219664-1062

Description
CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"
Description
CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6740 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6740
Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6740
CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

CABLE ASSY, 6P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6740
Product Name Cable Assy, 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Stability Cables - SP-35-MF-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBB-M8G4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers