Molex Cable Assy, 5P Rcpt-Rcpt, 11.8; Connector To Connector Molex 219664-1053

Description
CABLE ASSY, 5P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 5P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6738
Cable Assy, 5P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6738
CABLE ASSY, 5P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 5P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6738
Product Name Cable Assy, 5P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details