Molex Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex 219664-1052

Description
CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"
Description
CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6737 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6737
Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6737
CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

CABLE ASSY, 5P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:5Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6737
Product Name Cable Assy, 5P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details