Molex Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex 219664-1044

Description
CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Description
CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6736 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6736
Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6736
CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

CABLE ASSY, 4P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:4Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6736
Product Name Cable Assy, 4P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details