Molex Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex 219664-1033

Description
CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6732 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6732
Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6732
CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 3P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:3Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6732
Product Name Cable Assy, 3P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details