Molex Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex 219664-1024

Description
CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Description
CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6730
Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6730
CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

CABLE ASSY, 2P RCPT-RCPT, 23.6"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6730
Product Name Cable Assy, 2P Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details