Molex Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 219664-1022

Description
CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"
Description
CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6728
Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6728
CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

CABLE ASSY, 2P RCPT-RCPT, 5.9"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:2Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6728
Product Name Cable Assy, 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details