Molex OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1163

Description
OTS CBL,16CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,16CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III - 219659-1163 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III
219659-1163
OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1163
OTS CBL,16CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III

OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 16P Rcpt-Free End, 300Mm Rohs Compliant Molex - 35AK1220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16P Rcpt-Free End, 300Mm Rohs Compliant Molex
35AK1220
Cable Assy, 16P Rcpt-Free End, 300Mm Rohs Compliant Molex 35AK1220
CABLE ASSY, 16P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, 16P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 16P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6726
Cable Assy, 16P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6726
CABLE ASSY, 16P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:16Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 16P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:16Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1163 35AK1220 31AK6726
Product Name OTS CBL,16CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III Cable Assy, 16P Rcpt-Free End, 300Mm Rohs Compliant Molex Cable Assy, 16P Rcpt-Free End, 11.8; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details