Molex OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III 219659-1104

Description
OTS CBL,10CKT,FEM-PGTL,6 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,10CKT,FEM-PGTL,6 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III - 219659-1104 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III
219659-1104
OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III 219659-1104
OTS CBL,10CKT,FEM-PGTL,6 00MM, SN, DUAL ROW, C-GRID III

OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 10P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6718
Cable Assy, 10P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6718
CABLE ASSY, 10P RCPT-FREE END, 23.6"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 23.6"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 10P Rcpt-Free End, 600Mm Rohs Compliant Molex - 35AK1212 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 600Mm Rohs Compliant Molex
35AK1212
Cable Assy, 10P Rcpt-Free End, 600Mm Rohs Compliant Molex 35AK1212
CABLE ASSY, 10P RCPT-FREE END, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 10P RCPT-FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1104 31AK6718 35AK1212
Product Name OTS CBL,10CKT,FEM-PGTL,600MM, SN, DUAL ROW, C-GRID III Cable Assy, 10P Rcpt-Free End, 23.6; Connector To Connector Molex Cable Assy, 10P Rcpt-Free End, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/209-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers