Molex OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1103

Description
OTS CBL,10CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,10CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III - 219659-1103 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III
219659-1103
OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1103
OTS CBL,10CKT,FEM-PGTL,3 00MM, SN, DUAL ROW, C-GRID III

OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6717
Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6717
CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 10P Rcpt-Free End, 300Mm Rohs Compliant Molex - 35AK1211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Free End, 300Mm Rohs Compliant Molex
35AK1211
Cable Assy, 10P Rcpt-Free End, 300Mm Rohs Compliant Molex 35AK1211
CABLE ASSY, 10P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, 10P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1103 31AK6717 35AK1211
Product Name OTS CBL,10CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III Cable Assy, 10P Rcpt-Free End, 11.8; Connector To Connector Molex Cable Assy, 10P Rcpt-Free End, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details