Molex OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III 219659-1082

Description
OTS CBL,8CKT,FEM-PGTL,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,8CKT,FEM-PGTL,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III - 219659-1082 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III
219659-1082
OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III 219659-1082
OTS CBL,8CKT,FEM-PGTL,15 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex - 35AK1207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex
35AK1207
Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex 35AK1207
CABLE ASSY, 8P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 8P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 8P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6713 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6713
Cable Assy, 8P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6713
CABLE ASSY, 8P RCPT-FREE END, 5.9"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 5.9"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1082 35AK1207 31AK6713
Product Name OTS CBL,8CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 8P Rcpt-Free End, 150Mm Rohs Compliant Molex Cable Assy, 8P Rcpt-Free End, 5.9; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details