Molex OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1063

Description
OTS CBL,6CKT,FEM-PGTL,30 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,6CKT,FEM-PGTL,30 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III - 219659-1063 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III
219659-1063
OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III 219659-1063
OTS CBL,6CKT,FEM-PGTL,30 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 6P Rcpt-Free End, 300Mm Rohs Compliant Molex - 35AK1205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 300Mm Rohs Compliant Molex
35AK1205
Cable Assy, 6P Rcpt-Free End, 300Mm Rohs Compliant Molex 35AK1205
CABLE ASSY, 6P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 6P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6711
Cable Assy, 6P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6711
CABLE ASSY, 6P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 11.8"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1063 35AK1205 31AK6711
Product Name OTS CBL,6CKT,FEM-PGTL,300MM, SN, DUAL ROW, C-GRID III Cable Assy, 6P Rcpt-Free End, 300Mm Rohs Compliant Molex Cable Assy, 6P Rcpt-Free End, 11.8; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details