Molex OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1142

Description
OTS CBL,14CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,14CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III - 219658-1142 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III
219658-1142
OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1142
OTS CBL,14CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 14P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 14P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6704
Cable Assy, 14P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6704
CABLE ASSY, 14P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:14Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 14P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:14Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 14P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 35AK1198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 14P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
35AK1198
Cable Assy, 14P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 35AK1198
CABLE ASSY, 14P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 14P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1142 31AK6704 35AK1198
Product Name OTS CBL,14CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 14P Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, 14P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details