Molex OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III 219658-1123

Description
OTS CBL,12CKT,FEM-FEM,30 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,12CKT,FEM-FEM,30 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III - 219658-1123 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III
219658-1123
OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III 219658-1123
OTS CBL,12CKT,FEM-FEM,30 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6702 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6702
Cable Assy, 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6702
CABLE ASSY, 12P RCPT-RCPT, 11.8"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:12Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 12P RCPT-RCPT, 11.8"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:12Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 12P Rcpt-Rcpt, 300Mm Rohs Compliant Molex - 35AK1196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Rcpt, 300Mm Rohs Compliant Molex
35AK1196
Cable Assy, 12P Rcpt-Rcpt, 300Mm Rohs Compliant Molex 35AK1196
CABLE ASSY, 12P RCPT-RCPT, 300MM ROHS COMPLIANT: YES

CABLE ASSY, 12P RCPT-RCPT, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1123 31AK6702 35AK1196
Product Name OTS CBL,12CKT,FEM-FEM,300MM, SN, DUAL ROW, C-GRID III Cable Assy, 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex Cable Assy, 12P Rcpt-Rcpt, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details