Molex OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1122

Description
OTS CBL,12CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,12CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III - 219658-1122 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III
219658-1122
OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1122
OTS CBL,12CKT,FEM-FEM,15 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 12P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6701
Cable Assy, 12P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6701
CABLE ASSY, 12P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:12Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 12P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:12Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 12P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 35AK1195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
35AK1195
Cable Assy, 12P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 35AK1195
CABLE ASSY, 12P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 12P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1122 31AK6701 35AK1195
Product Name OTS CBL,12CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 12P Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, 12P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-185-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details