Molex OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III 219658-1104

Description
OTS CBL,10CKT,FEM-FEM,60 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,10CKT,FEM-FEM,60 0MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III - 219658-1104 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III
219658-1104
OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III 219658-1104
OTS CBL,10CKT,FEM-FEM,60 0MM, SN, DUAL ROW, C-GRID III

OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 10P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6700 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6700
Cable Assy, 10P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6700
CABLE ASSY, 10P RCPT-RCPT, 23.6"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:10Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-RCPT, 23.6"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:10Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 10P Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 35AK1194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
35AK1194
Cable Assy, 10P Rcpt-Rcpt, 600Mm Rohs Compliant Molex 35AK1194
CABLE ASSY, 10P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 10P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1104 31AK6700 35AK1194
Product Name OTS CBL,10CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III Cable Assy, 10P Rcpt-Rcpt, 23.6; Connector To Connector Molex Cable Assy, 10P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details