Molex OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1082

Description
OTS CBL,8CKT,FEM-FEM,150 MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,8CKT,FEM-FEM,150 MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III - 219658-1082 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III
219658-1082
OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III 219658-1082
OTS CBL,8CKT,FEM-FEM,150 MM, SN, DUAL ROW, C-GRID III

OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 8P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 35AK1189 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
35AK1189
Cable Assy, 8P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 35AK1189
CABLE ASSY, 8P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 8P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 31AK6695 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
31AK6695
Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex 31AK6695
CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 5.9"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1082 35AK1189 31AK6695
Product Name OTS CBL,8CKT,FEM-FEM,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 8P Rcpt-Rcpt, 150Mm Rohs Compliant Molex Cable Assy, 8P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details