Molex OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III 219658-1064

Description
OTS CBL,6CKT,FEM-FEM,600 MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,6CKT,FEM-FEM,600 MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III - 219658-1064 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III
219658-1064
OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III 219658-1064
OTS CBL,6CKT,FEM-FEM,600 MM, SN, DUAL ROW, C-GRID III

OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 6P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 31AK6694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 23.6; Connector To Connector Molex
31AK6694
Cable Assy, 6P Rcpt-Rcpt, 23.6; Connector To Connector Molex 31AK6694
CABLE ASSY, 6P RCPT-RCPT, 23.6"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 23.6"; Connector to Connector:C-Grid III Receptacle to C-Grid III Receptacle; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 35AK1188 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
35AK1188
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex 35AK1188
CABLE ASSY, 6P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219658-1064 31AK6694 35AK1188
Product Name OTS CBL,6CKT,FEM-FEM,600MM, SN, DUAL ROW, C-GRID III Cable Assy, 6P Rcpt-Rcpt, 23.6; Connector To Connector Molex Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details