Molex Rectangular Cable Assemblies 2196572052

Description
"5 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"5 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196572052-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196572052-ND
Rectangular Cable Assemblies 900-2196572052-ND
"5 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

"5 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Rectangular Cable Assemblies - 2196572052 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Cable Assemblies
2196572052
Rectangular Cable Assemblies 2196572052
PICO-LOCK 2.0 R-S 5CKT 150MM DIS

PICO-LOCK 2.0 R-S 5CKT 150MM DIS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196572052-ND 2196572052
Product Name Rectangular Cable Assemblies Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details