Molex Wire to Board Cables 2196572051

Description
Molex 219657-2051 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 219657-2051 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2422707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2422707
Wire to Board Cables 2422707
Molex 219657-2051 Wire to Board Cable

Molex 219657-2051 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196572051-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196572051-ND
Rectangular Cable Assemblies 900-2196572051-ND
"5 Position Cable Assembly Rectangular Socket to Cable 0.328' (100.00mm, 3.94"")"

"5 Position Cable Assembly Rectangular Socket to Cable 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2422707 900-2196572051-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details