Molex CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2064

Description
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2064 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2064
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2064
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex - 31AK6691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex
31AK6691
Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex 31AK6691
CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 23.6"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2064 31AK6691
Product Name CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 6P Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data