Molex CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2053

Description
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2053 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2053
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2053
CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex - 31AK6685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex
31AK6685
Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex 31AK6685
CABLE ASSY, 5P RCPT-FREE END, 11.8"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 11.8"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2053 31AK6685
Product Name CBL ASY,5 CKT,FEM-STRP,300MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 5P Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details