Molex CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2050

Description
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2050 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2050
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2050
CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 5P Rcpt-Free End, 1.97; Connector To Connector Molex - 31AK6682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 1.97; Connector To Connector Molex
31AK6682
Cable Assy, 5P Rcpt-Free End, 1.97; Connector To Connector Molex 31AK6682
CABLE ASSY, 5P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2050 31AK6682
Product Name CBL ASY,5 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 5P Rcpt-Free End, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details