Molex CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2041

Description
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2041 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2041
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2041
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 4P Rcpt-Free End, 3.9; Connector To Connector Molex - 31AK6678 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 3.9; Connector To Connector Molex
31AK6678
Cable Assy, 4P Rcpt-Free End, 3.9; Connector To Connector Molex 31AK6678
CABLE ASSY, 4P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2041 31AK6678
Product Name CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 4P Rcpt-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details