Molex CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2040

Description
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2040 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2040
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2040
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 4P Rcpt-Free End, 1.97; Connector To Connector Molex - 31AK6677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 1.97; Connector To Connector Molex
31AK6677
Cable Assy, 4P Rcpt-Free End, 1.97; Connector To Connector Molex 31AK6677
CABLE ASSY, 4P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2040 31AK6677
Product Name CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 4P Rcpt-Free End, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details