Molex CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2031

Description
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2031 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2031
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2031
CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex - 31AK6673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex
31AK6673
Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex 31AK6673
CABLE ASSY, 3P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2031 31AK6673
Product Name CBL ASY,3 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 3P Rcpt-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details