Molex CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2021

Description
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2021 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2021
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2021
CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 2P Rcpt-Free End, 3.9; Connector To Connector Molex - 31AK6668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 3.9; Connector To Connector Molex
31AK6668
Cable Assy, 2P Rcpt-Free End, 3.9; Connector To Connector Molex 31AK6668
CABLE ASSY, 2P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex - 32AK8405 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex
32AK8405
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex 32AK8405
CABLE ASSY, 2P RCPT-FREE END, 100MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-FREE END, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219657-2021 31AK6668 32AK8405
Product Name CBL ASY,2 CKT,FEM-STRP,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 2P Rcpt-Free End, 3.9; Connector To Connector Molex Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details