Molex CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2061

Description
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219656-2061 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219656-2061
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219656-2061
CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 6P Rcpt-Rcpt, 3.9; Connector To Connector Molex - 31AK6663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 3.9; Connector To Connector Molex
31AK6663
Cable Assy, 6P Rcpt-Rcpt, 3.9; Connector To Connector Molex 31AK6663
CABLE ASSY, 6P RCPT-RCPT, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 3.9"; Connector to Connector:Pico-Lock 2.0 Receptacle to Pico-Lock 2.0 Receptacle; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219656-2061 31AK6663
Product Name CBL ASY,6 CKT,FEM-FEM,100MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 6P Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details